The MIC38C43YN is a BiCMOS current-mode PWM controller designed for various DC-to-DC converter applications, including step-down buck and step-up boost regulators. It operates within a temperature range of -40°C to +85°C and features a low start-up current of 50 OºA and a quiescent operating current of 4 mA. The device supports a maximum duty cycle of 96% and can start up at a voltage of 8.4V, with a minimum operating voltage of 7.6V. It is pin-for-pin compatible with UC3843, making it suitable for designs that require easy integration with existing systems. The MIC38C43YN is available in an 8-lead DIP package, providing flexibility for various PCB layouts. Its fast output rise and fall times of 40 ns and 30 ns, respectively, enhance performance in high-frequency applications, allowing for operation up to 500 kHz. This product is ideal for engineers looking for a reliable and efficient solution for power supply designs.
Manufacturer: Microchip Technology
Win Source Part Number: 1076463-MIC38C43YN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR MULT TOPOLOGY 8DIP
IC REG CTRLR MULT TOPOLOGY 8DIP
Switching Controllers Monolithic SMPS Controller
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076463-MIC38C43YN | 576-2290-ND | MIC38C43YN | MIC38C43YN | MIC38C43YN | MIC38C43YN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43YN | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Synchronous Rectification | Frequency Control |