Microchip Technology, Inc. Pwm Ctrl, 500Khz, -40 To 85Deg C; Input Voltage Microchip MIC38C43YM

Description
PWM CTRL, 500KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 500KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 500Khz, -40 To 85Deg C; Input Voltage Microchip - 10AC8156 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 500Khz, -40 To 85Deg C; Input Voltage Microchip
10AC8156
Pwm Ctrl, 500Khz, -40 To 85Deg C; Input Voltage Microchip 10AC8156
PWM CTRL, 500KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 500KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 10AC8156
Product Name Pwm Ctrl, 500Khz, -40 To 85Deg C; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 193551 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 230 volts
Power 700 watts
Continuous Current 5.6 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 150 HP - CIMR-G7U40900 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details