Win Source Part Number: 1078793-MIC38C43BMM TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Boost, Buck, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 7.6V ~ 20V
Alternative Parts (Cross-Reference): NCP1411DMR2G; LM5021MMX-2; NCP1530DM30R2G; NCP1530DM30R2; TPS62004DGSR; LM3485MM/NOPB; LM2623AMMX/NOPB; LM2788MM-2.0; LM3351MMX/NOPBMIC38C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCRMCLMIC38C43BMM TR,2156-MIC38C43BMM TR
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1078793-MIC38C43BMM TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; Bulk |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |