Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43AYMM MIC38C43AYMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076457-MIC38C43AYMM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076457-MIC38C43AYMM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43AYMM - 1076457-MIC38C43AYMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43AYMM
1076457-MIC38C43AYMM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43AYMM 1076457-MIC38C43AYMM
Manufacturer: Microchip Technology Win Source Part Number: 1076457-MIC38C43AYMM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076457-MIC38C43AYMM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - 576-1774-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
576-1774-5-ND
DC DC Switching Controllers 576-1774-5-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MIC38C43AYMM
PMIC - Voltage Regulators - DC DC Switching Controllers MIC38C43AYMM
IC REG CTRLR MULT TOPOLOGY 8MSOP

IC REG CTRLR MULT TOPOLOGY 8MSOP

Supplier's Site Datasheet
DC DC Switching Controllers - MIC38C43AYMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
MIC38C43AYMM
DC DC Switching Controllers MIC38C43AYMM
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MIC38C43AYMM
Switching Controllers MIC38C43AYMM
Switching Controllers Monolithic SMPS Controller

Switching Controllers Monolithic SMPS Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC38C43AYMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC38C43AYMM
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC38C43AYMM
IC REG CTRLR MULT TOPOLOGY 8MSOP

IC REG CTRLR MULT TOPOLOGY 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1076457-MIC38C43AYMM 576-1774-5-ND MIC38C43AYMM MIC38C43AYMM MIC38C43AYMM MIC38C43AYMM
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43AYMM DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck, Boost, Flyback, Forward Converter Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control Synchronous Rectification Frequency Control
Unlock Full Specs
to access all available technical data