Manufacturer: Microchip Technology
Win Source Part Number: 058663-MIC38C43ABMMT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 20 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 058663-MIC38C43ABMMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43ABMMTR |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 8-MSOP |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |