Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR MULT TOP 14SOIC
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Switching Controllers Monolithic SMPS Controller
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC38C43-1YM-ND | MIC38C43-1YM | MIC38C43-1YM | MIC38C43-1YM |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Frequency Control | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |