Microchip Technology, Inc. Power Management IC MIC38C42-1BM

Description
IC OFFLINE SW MULT TOP 14SOIC Product overview: MIC38C42-1BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C42-1BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW MULT TOP 14SOIC Product overview: MIC38C42-1BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C42-1BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-MIC38C42-1BM
Power Management IC 748-MIC38C42-1BM
IC OFFLINE SW MULT TOP 14SOIC Product overview: MIC38C42-1BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C42-1BM can be used for catalog matching and distributor lookup.

IC OFFLINE SW MULT TOP 14SOIC Product overview: MIC38C42-1BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C42-1BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42-1BM - 109865-MIC38C42-1BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42-1BM
109865-MIC38C42-1BM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42-1BM 109865-MIC38C42-1BM
Manufacturer: Microchip Technology Win Source Part Number: 109865-MIC38C42-1BM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: 500kHz Control Features: Frequency Control Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 20 V

Manufacturer: Microchip Technology
Win Source Part Number: 109865-MIC38C42-1BM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 20 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MIC38C42-1BM 109865-MIC38C42-1BM
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42-1BM
Package Type Other; Bulk SOIC; Other; 14-SOIC
fsw 500 kHz 500 kHz
Duty Cycle 96 96
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8768105VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details