Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788595-MIC3839YMM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Ramp
Supply Voltage: 2 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: MIC3839
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SC4808AIMSTRT; MIC3839BMM TR; MIC3839BMM; SC4808B-2MSTRT; SC4808AIMSTR; UCC2829N-2; UCC3829N-1;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 10MSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP
IC REG CTRLR MULT TOP 10MSOP
Switching Controllers Push-Pull DC/DC Controller
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2283-ND | 788595-MIC3839YMM | MIC3839YMM | MIC3839YMM | MIC3839YMM | MIC3839YMM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3839YMM | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |