Manufacturer: Microchip Technology
Win Source Part Number: 1076451-MIC3838YMM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Supply Voltage - Operating: 8.3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC OFFLINE SW PUSH-PULL 10MSOP Product overview: MIC3838YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC3838YMM can be used for catalog matching and distributor lookup.
IC REG CTRLR BUCK ISO PWM 10MSOP
Switching Controllers Push-Pull DC/DC Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076451-MIC3838YMM | 748-MIC3838YMM | 536-MIC3838YMM | MIC3838YMM |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3838YMM | Power Management IC | IC REG CTRLR BUCK ISO PWM 10MSOP | Switching Controllers |
| Configuration / Function | Push-Pull | |||
| Package Type | Other; 10-MSOP | Other; Tube | Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Frequency Control | |||
| fsw | 1000 kHz | 200 to 1000 kHz |