The MIC3838BMM is a push-pull PWM controller IC designed for isolated step-down DC/DC converters in telecom and industrial power applications, operating from 36V to 75V input. It features dual output stages capable of 500mA peak source and 1A peak sink current, with adjustable dead-time between 60ns and 200ns. The device includes a 3V reference output, internal soft start, and supports operation up to 1MHz. It is packaged in a 10-pin MSOP with a turn-on threshold of 12.5V and an operating temperature range of -40°C to +85°C.
IC OFFLINE SW PUSH-PULL 10MSOP Product overview: MIC3838BMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC3838BMM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MIC3838BMM |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |