Microchip Technology, Inc. Power Supplies Board Mount DCDC Converters - MIC38300HYHL-TR MIC38300HYHL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 229828-MIC38300HYHL Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, OVP, UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-MLF (6x4) Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 3V Nominal Output Voltage 1: 1 to 5 V Alternative Parts (Cross-Reference): LMZ30604RKGT; OKY-T/3-W5P-C; MIC38300HYHL; MIC38300HYHL-TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 229828-MIC38300HYHL Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, OVP, UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-MLF (6x4) Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 3V Nominal Output Voltage 1: 1 to 5 V Alternative Parts (Cross-Reference): LMZ30604RKGT; OKY-T/3-W5P-C; MIC38300HYHL; MIC38300HYHL-TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MIC38300HYHL-TR - 229828-MIC38300HYHL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MIC38300HYHL-TR
229828-MIC38300HYHL
Power Supplies Board Mount DCDC Converters - MIC38300HYHL-TR 229828-MIC38300HYHL
Manufacturer: Microchip Technology Win Source Part Number: 229828-MIC38300HYHL Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, OVP, UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-MLF (6x4) Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 3V Nominal Output Voltage 1: 1 to 5 V Alternative Parts (Cross-Reference): LMZ30604RKGT; OKY-T/3-W5P-C; MIC38300HYHL; MIC38300HYHL-TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 229828-MIC38300HYHL
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: OCP, OVP, UVLO
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 3A
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-MLF (6x4)
Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm)
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 3V
Nominal Output Voltage 1: 1 to 5 V
Alternative Parts (Cross-Reference): LMZ30604RKGT; OKY-T/3-W5P-C; MIC38300HYHL; MIC38300HYHL-TR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 229828-MIC38300HYHL
Product Name Power Supplies Board Mount DCDC Converters - MIC38300HYHL-TR
Package Type Other; 28-MLF (6x4)
Unlock Full Specs
to access all available technical data

Similar Products