Microchip Technology, Inc. Ldo, Adj, 1V-5V, 2.2A, Udfn-28; Output Type Microchip MIC38300HYHL-TR

Description
LDO, ADJ, 1V-5V, 2.2A, UDFN-28; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:2.2A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1V-5V, 2.2A, UDFN-28; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:2.2A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1V-5V, 2.2A, Udfn-28; Output Type Microchip - 57AC2574 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1V-5V, 2.2A, Udfn-28; Output Type Microchip
57AC2574
Ldo, Adj, 1V-5V, 2.2A, Udfn-28; Output Type Microchip 57AC2574
LDO, ADJ, 1V-5V, 2.2A, UDFN-28; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:2.2A; Dropout RoHS Compliant: Yes

LDO, ADJ, 1V-5V, 2.2A, UDFN-28; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:2.2A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2574
Product Name Ldo, Adj, 1V-5V, 2.2A, Udfn-28; Output Type Microchip
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details