Microchip Technology, Inc. 5V DC-DC Converter IC MIC38150HYHL-TR

Description
DC DC CONVERTER 1-5V Product overview: MIC38150HYHL-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC38150HYHL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1-5V Product overview: MIC38150HYHL-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC38150HYHL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V DC-DC Converter IC - 132-MIC38150HYHL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DC-DC Converter IC
132-MIC38150HYHL-TR
5V DC-DC Converter IC 132-MIC38150HYHL-TR
DC DC CONVERTER 1-5V Product overview: MIC38150HYHL-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC38150HYHL-TR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1-5V Product overview: MIC38150HYHL-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC38150HYHL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - MIC38150HYHL-TR - 884729-MIC38150HYHL-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MIC38150HYHL-TR
884729-MIC38150HYHL-TR
Power Supplies Board Mount DCDC Converters - MIC38150HYHL-TR 884729-MIC38150HYHL-TR
Manufacturer: Microchip Technology Win Source Part Number: 884729-MIC38150HYHL- TR Series: HELDO™ Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5V - - 1.5A 3V - 5.5V Input Package: 28-PowerVFQFN Module, 28-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC38150 Categories: Power Supplies - Board Mount Case / Package: 28-MLF® (6x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3533-1, 576-3533-2, MIC38150HYHLTR, 576-3533-6

Manufacturer: Microchip Technology
Win Source Part Number: 884729-MIC38150HYHL-TR
Series: HELDO™
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5V - - 1.5A 3V - 5.5V Input
Package: 28-PowerVFQFN Module, 28-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC38150
Categories: Power Supplies - Board Mount
Case / Package: 28-MLF® (6x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3533-1, 576-3533-2, MIC38150HYHLTR, 576-3533-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MIC38150HYHL-TR 884729-MIC38150HYHL-TR
Product Name 5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - MIC38150HYHL-TR
Package Type Other; Tape & Reel (TR) Other; 28-MLF® (6x4)
Output Voltage 1 to 3.3 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 600MA Step-Down DC-DC Converter IC - 739-AAT2713IVN-AA-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227400P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details