Microchip Technology, Inc. Ic, Ldo, 1.5A, Hi-Eff, Heldo, 28Mlf; Output Type Microchip MIC38150HYHL-TR

Description
IC, LDO, 1.5A, HI-EFF, HELDO, 28MLF; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:1.5A; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO, 1.5A, HI-EFF, HELDO, 28MLF; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:1.5A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 1.5A, Hi-Eff, Heldo, 28Mlf; Output Type Microchip - 72Y5335 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 1.5A, Hi-Eff, Heldo, 28Mlf; Output Type Microchip
72Y5335
Ic, Ldo, 1.5A, Hi-Eff, Heldo, 28Mlf; Output Type Microchip 72Y5335
IC, LDO, 1.5A, HI-EFF, HELDO, 28MLF; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:1.5A; Dropout RoHS Compliant: Yes

IC, LDO, 1.5A, HI-EFF, HELDO, 28MLF; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:5V; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72Y5335
Product Name Ic, Ldo, 1.5A, Hi-Eff, Heldo, 28Mlf; Output Type Microchip
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details