Microchip Technology, Inc. 1.5A Ultra Low Noise Power Module MIC38150

Description
The MIC38150 is a 1.5A continuous output current step down converter. This is a follow on product in the new High Efficiency Low DropOut Regulators (HELDO®) family, that provide the benefits of an LDO with respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator. As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38150 is designed to provide less than 5mV of peak-to-peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38150 is optimized for fast load transients allowing the output to maintain less than 30mV of output voltage deviation even during ultra fast load steps. This makes the MIC38150 an ideal choice for low voltage ASICs and other digital ICs. The MIC38150 features a fully integrated switching regulator and LDO combination, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V. Additional Features Output current up to 1.5A Input voltage range: 3.0V to 5.5V Adjustable output voltage down to 1.0V Output noise less than 5mV Ultra fast transient performance Unique switcher plus LDO architecture Fully integrated MOSFET switches Micro-power shutdown Easy upgrade from LDO as power dissipation becomes an issue Thermal shutdown and current limit protection
Datasheet
Description
The MIC38150 is a 1.5A continuous output current step down converter. This is a follow on product in the new High Efficiency Low DropOut Regulators (HELDO®) family, that provide the benefits of an LDO with respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator. As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38150 is designed to provide less than 5mV of peak-to-peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38150 is optimized for fast load transients allowing the output to maintain less than 30mV of output voltage deviation even during ultra fast load steps. This makes the MIC38150 an ideal choice for low voltage ASICs and other digital ICs. The MIC38150 features a fully integrated switching regulator and LDO combination, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V. Additional Features Output current up to 1.5A Input voltage range: 3.0V to 5.5V Adjustable output voltage down to 1.0V Output noise less than 5mV Ultra fast transient performance Unique switcher plus LDO architecture Fully integrated MOSFET switches Micro-power shutdown Easy upgrade from LDO as power dissipation becomes an issue Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Ultra Low Noise Power Module - MIC38150 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Ultra Low Noise Power Module
MIC38150
1.5A Ultra Low Noise Power Module MIC38150
The MIC38150 is a 1.5A continuous output current step down converter. This is a follow on product in the new High Efficiency Low DropOut Regulators (HELDO®) family, that provide the benefits of an LDO with respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator. As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38150 is designed to provide less than 5mV of peak-to-peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38150 is optimized for fast load transients allowing the output to maintain less than 30mV of output voltage deviation even during ultra fast load steps. This makes the MIC38150 an ideal choice for low voltage ASICs and other digital ICs. The MIC38150 features a fully integrated switching regulator and LDO combination, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V. Additional Features Output current up to 1.5A Input voltage range: 3.0V to 5.5V Adjustable output voltage down to 1.0V Output noise less than 5mV Ultra fast transient performance Unique switcher plus LDO architecture Fully integrated MOSFET switches Micro-power shutdown Easy upgrade from LDO as power dissipation becomes an issue Thermal shutdown and current limit protection

The MIC38150 is a 1.5A continuous output current step down converter. This is a follow on product in the new High Efficiency Low DropOut Regulators (HELDO®) family, that provide the benefits of an LDO with respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator.

As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38150 is designed to provide less than 5mV of peak-to-peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38150 is optimized for fast load transients allowing the output to maintain less than 30mV of output voltage deviation even during ultra fast load steps. This makes the MIC38150 an ideal choice for low voltage ASICs and other digital ICs.

The MIC38150 features a fully integrated switching regulator and LDO combination, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V.

Additional Features

    • Output current up to 1.5A
    • Input voltage range: 3.0V to 5.5V
    • Adjustable output voltage down to 1.0V
    • Output noise less than 5mV
    • Ultra fast transient performance
    • Unique switcher plus LDO architecture
    • Fully integrated MOSFET switches
    • Micro-power shutdown
    • Easy upgrade from LDO as power dissipation becomes an issue
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC38150
Product Name 1.5A Ultra Low Noise Power Module
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1823 High Speed PWM Controller - 5962-89905012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V50 - TLS205B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74HCT04PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details