The MIC3809YMM is a push-pull PWM control IC designed for high efficiency in isolated step-down DC-DC conversion applications, particularly in telecom environments with input voltages ranging from 36V to 75V. It features a dual output drive stage capable of delivering 500mA peak source and 1A peak sink current, which enhances transformer utilization and reduces overall size. The device operates with a low start-up current of 130µA and a run current of 1mA, making it suitable for applications requiring high efficiency even at light loads. The MIC3809YMM has an adjustable dead-time between outputs, ranging from 60ns to 200ns, which helps minimize input and output ripple and reduces stress on external components. It supports operation frequencies up to 1MHz, facilitated by a high-speed internal error amplifier with a gain bandwidth of 4MHz. The part has a turn-on threshold of 4.3V and is available in both SOP-8 and MSOP-8 packages, with an operating temperature range of -40°C to +85°C. This product is ideal for various applications, including telecom equipment, networking power supplies, and industrial power supplies.
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 044755-MIC3809YMM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2 V to 14 V
IC REG CTRLR MULT TOPOLOGY 8MSOP
Switching Controllers Push-Pull DC/DC Controller
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2281-ND | 044755-MIC3809YMM | MIC3809YMM | MIC3809YMM | MIC3809YMM | MIC3809YMM | MIC3809YMM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809YMM | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |