Microchip Technology, Inc. Pwm Controller, 1Mhz, Soic-8; Input Voltage Microchip MIC3809YM-TR

Description
PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:1A; Supply Voltage Min:4.1V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:1A; Supply Voltage Min:4.1V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, Soic-8; Input Voltage Microchip - 57AC2573 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, Soic-8; Input Voltage Microchip
57AC2573
Pwm Controller, 1Mhz, Soic-8; Input Voltage Microchip 57AC2573
PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:1A; Supply Voltage Min:4.1V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C;RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:1A; Supply Voltage Min:4.1V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 57AC2573
Product Name Pwm Controller, 1Mhz, Soic-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 4 to 15 volts
DC Input 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0010FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN0011G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details