Manufacturer: Microchip Technology
Win Source Part Number: 1222492-MIC3809BMM
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Control Features: Frequency Control
Supply Voltage: 2V ~ 14V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.cnmic.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Duty Cycle (Maximum): 49%
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MIC3809
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222492-MIC3809BMM | MIC3809BMM-ND | MIC3809BMM | MIC3809BMM | MIC3809BMM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809BMM | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Special Features | Frequency Control | Frequency Control | |||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz |