Microchip Technology, Inc. Power Management IC MIC3808YMM

Description
IC OFFLINE SW PUSH-PULL 8MSOP Product overview: MIC3808YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC3808YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW PUSH-PULL 8MSOP Product overview: MIC3808YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC3808YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-MIC3808YMM
Power Management IC 748-MIC3808YMM
IC OFFLINE SW PUSH-PULL 8MSOP Product overview: MIC3808YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC3808YMM can be used for catalog matching and distributor lookup.

IC OFFLINE SW PUSH-PULL 8MSOP Product overview: MIC3808YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC3808YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808YMM - 1076449-MIC3808YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808YMM
1076449-MIC3808YMM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808YMM 1076449-MIC3808YMM
Manufacturer: Microchip Technology Win Source Part Number: 1076449-MIC3808YMM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 8.3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076449-MIC3808YMM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 8.3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MIC3808YMM
Switching Controllers MIC3808YMM
Switching Controllers Push-Pull DC/DC Controller

Switching Controllers Push-Pull DC/DC Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MIC3808YMM 1076449-MIC3808YMM MIC3808YMM
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808YMM Switching Controllers
Package Type Other; Tube Other; 8-MSOP
IOUT 0.0100 amps
fsw 200 to 1000 kHz 1000 kHz
Duty Cycle 49 49
Unlock Full Specs
to access all available technical data