Microchip Technology, Inc. Pwm Ctrl, Push-Pull, 8.3-15V, Soic-8; Input Voltage Microchip MIC3808YM

Description
PWM CTRL, PUSH-PULL, 8.3-15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, PUSH-PULL, 8.3-15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Push-Pull, 8.3-15V, Soic-8; Input Voltage Microchip - 10AC8158 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Push-Pull, 8.3-15V, Soic-8; Input Voltage Microchip
10AC8158
Pwm Ctrl, Push-Pull, 8.3-15V, Soic-8; Input Voltage Microchip 10AC8158
PWM CTRL, PUSH-PULL, 8.3-15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CTRL, PUSH-PULL, 8.3-15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 10AC8158
Product Name Pwm Ctrl, Push-Pull, 8.3-15V, Soic-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8825PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
6 suppliers