Microchip Technology, Inc. 750mA Low Voltage uCap LDO MIC3775

Description
The MIC3775 is a 750mA low dropout linear voltage regulator that provides low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3775 offers extremely low dropout (typically 280mV at 750mA) and low ground current (typically 7.5mA at 750mA). The MIC3775 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3775 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.5V from a supply as low as 2.25V. The MIC3775 is fully protected with overcurrent limiting, thermal shutdown, and reverse leakage protection. Fixed and adjustable output voltage options are available with an operating temperature range of -40°C to +125°C. Additional Features Fixed and adjustable output voltages to 1.24V 280mV typical dropout at 750mA Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V or 1.65V conversion Stable with ceramic capacitor 750mA minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse leakage protection Fast transient response Low-profile power MSOP-8 package
Datasheet
Description
The MIC3775 is a 750mA low dropout linear voltage regulator that provides low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3775 offers extremely low dropout (typically 280mV at 750mA) and low ground current (typically 7.5mA at 750mA). The MIC3775 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3775 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.5V from a supply as low as 2.25V. The MIC3775 is fully protected with overcurrent limiting, thermal shutdown, and reverse leakage protection. Fixed and adjustable output voltage options are available with an operating temperature range of -40°C to +125°C. Additional Features Fixed and adjustable output voltages to 1.24V 280mV typical dropout at 750mA Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V or 1.65V conversion Stable with ceramic capacitor 750mA minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse leakage protection Fast transient response Low-profile power MSOP-8 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750mA Low Voltage uCap LDO - MIC3775 - Microchip Technology, Inc.
Chandler, AZ, United States
750mA Low Voltage uCap LDO
MIC3775
750mA Low Voltage uCap LDO MIC3775
The MIC3775 is a 750mA low dropout linear voltage regulator that provides low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3775 offers extremely low dropout (typically 280mV at 750mA) and low ground current (typically 7.5mA at 750mA). The MIC3775 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3775 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.5V from a supply as low as 2.25V. The MIC3775 is fully protected with overcurrent limiting, thermal shutdown, and reverse leakage protection. Fixed and adjustable output voltage options are available with an operating temperature range of -40°C to +125°C. Additional Features Fixed and adjustable output voltages to 1.24V 280mV typical dropout at 750mA Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V or 1.65V conversion Stable with ceramic capacitor 750mA minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse leakage protection Fast transient response Low-profile power MSOP-8 package

The MIC3775 is a 750mA low dropout linear voltage regulator that provides low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3775 offers extremely low dropout (typically 280mV at 750mA) and low ground current (typically 7.5mA at 750mA).

The MIC3775 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3775 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.5V from a supply as low as 2.25V.

The MIC3775 is fully protected with overcurrent limiting, thermal shutdown, and reverse leakage protection. Fixed and adjustable output voltage options are available with an operating temperature range of -40°C to +125°C.

Additional Features

    • Fixed and adjustable output voltages to 1.24V
    • 280mV typical dropout at 750mA
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5V to 1.8V or 1.65V conversion
    • Stable with ceramic capacitor
    • 750mA minimum guaranteed output current
    • 1% initial accuracy
    • Low ground current
    • Current limiting and thermal shutdown
    • Reverse leakage protection
    • Fast transient response
    • Low-profile power MSOP-8 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC3775
Product Name 750mA Low Voltage uCap LDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4009UBM96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers