Microchip Technology, Inc. Ldo, Adj, 1.24V To 5.5V, 3A, S-Pak-5; Output Type Microchip MIC37302WR

Description
LDO, ADJ, 1.24V TO 5.5V, 3A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 5.5V, 3A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 5.5V, 3A, S-Pak-5; Output Type Microchip - 78Y5018 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 5.5V, 3A, S-Pak-5; Output Type Microchip
78Y5018
Ldo, Adj, 1.24V To 5.5V, 3A, S-Pak-5; Output Type Microchip 78Y5018
LDO, ADJ, 1.24V TO 5.5V, 3A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 5.5V, 3A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78Y5018
Product Name Ldo, Adj, 1.24V To 5.5V, 3A, S-Pak-5; Output Type Microchip
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details