Microchip Technology, Inc. Ldo, Reg, 6Vin, 2.5A, Adj, 5Spak; Output Type Microchip MIC37252WR

Description
LDO, REG, 6VIN, 2.5A, ADJ, 5SPAK; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:2.5A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, REG, 6VIN, 2.5A, ADJ, 5SPAK; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:2.5A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 6Vin, 2.5A, Adj, 5Spak; Output Type Microchip - 99AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 6Vin, 2.5A, Adj, 5Spak; Output Type Microchip
99AC4146
Ldo, Reg, 6Vin, 2.5A, Adj, 5Spak; Output Type Microchip 99AC4146
LDO, REG, 6VIN, 2.5A, ADJ, 5SPAK; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:2.5A; Dropout RoHS Compliant: Yes

LDO, REG, 6VIN, 2.5A, ADJ, 5SPAK; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:2.5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 155958906 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
155958906
Voltage Regulator 155958906
LDO VOLTAGE REGULATOR, 2.5A, UCAP LDO, SPACK-5. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR, 2.5A, UCAP LDO, SPACK-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 99AC4146 155958906
Product Name Ldo, Reg, 6Vin, 2.5A, Adj, 5Spak; Output Type Microchip Voltage Regulator
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details