Microchip Technology, Inc. Low Voltage, 2.5A uCap LDO MIC37252

Description
The MIC37252 is a 2.5A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, low dropout, and low ground current. The MIC37252 operates from an input voltage of 3.0V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in an adjustable output voltage capable of 1.24V to 5.5V. Features of the MIC37252 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Junction temperature range of the MIC37252 is -40°C to 125°C. For higher currents, see the MIC3730x family of LDOs. Additional Features 2.5A minimum guaranteed output current Ideal for 3.3V to 1.8V conversion Stable with ceramic or tantalum capacitor ±2.0% initial output tolerance Dropout voltage is 550mV at 2.5A Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Reverse leakage protection S-Pak and TO-263 packages
Datasheet
Description
The MIC37252 is a 2.5A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, low dropout, and low ground current. The MIC37252 operates from an input voltage of 3.0V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in an adjustable output voltage capable of 1.24V to 5.5V. Features of the MIC37252 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Junction temperature range of the MIC37252 is -40°C to 125°C. For higher currents, see the MIC3730x family of LDOs. Additional Features 2.5A minimum guaranteed output current Ideal for 3.3V to 1.8V conversion Stable with ceramic or tantalum capacitor ±2.0% initial output tolerance Dropout voltage is 550mV at 2.5A Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Reverse leakage protection S-Pak and TO-263 packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage, 2.5A uCap LDO - MIC37252 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Voltage, 2.5A uCap LDO
MIC37252
Low Voltage, 2.5A uCap LDO MIC37252
The MIC37252 is a 2.5A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, low dropout, and low ground current. The MIC37252 operates from an input voltage of 3.0V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in an adjustable output voltage capable of 1.24V to 5.5V. Features of the MIC37252 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Junction temperature range of the MIC37252 is -40°C to 125°C. For higher currents, see the MIC3730x family of LDOs. Additional Features 2.5A minimum guaranteed output current Ideal for 3.3V to 1.8V conversion Stable with ceramic or tantalum capacitor ±2.0% initial output tolerance Dropout voltage is 550mV at 2.5A Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Reverse leakage protection S-Pak and TO-263 packages

The MIC37252 is a 2.5A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, low dropout, and low ground current.

The MIC37252 operates from an input voltage of 3.0V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in an adjustable output voltage capable of 1.24V to 5.5V.

Features of the MIC37252 LDO include thermal and current limit protection, and reverse current and reverse battery protection.

Junction temperature range of the MIC37252 is -40°C to 125°C.

For higher currents, see the MIC3730x family of LDOs.

Additional Features

    • 2.5A minimum guaranteed output current
    • Ideal for 3.3V to 1.8V conversion
    • Stable with ceramic or tantalum capacitor
    • ±2.0% initial output tolerance
    • Dropout voltage is 550mV at 2.5A
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • Reverse leakage protection
    • S-Pak and TO-263 packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC37252
Product Name Low Voltage, 2.5A uCap LDO
Package Type DPAK; Other; ['SPAK', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74HCT04E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G - TLE4267-2G - Infineon Technologies AG
Specs
Package Type Other; PG-TO220-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details