Microchip Technology, Inc. Ldo, Adj, 1.24V To 5.5V, 1.5A, S-Pak-5; Output Type Microchip MIC37152WR-TR

Description
LDO, ADJ, 1.24V TO 5.5V, 1.5A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:1.5A;RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 5.5V, 1.5A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:1.5A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 5.5V, 1.5A, S-Pak-5; Output Type Microchip - 44AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 5.5V, 1.5A, S-Pak-5; Output Type Microchip
44AC2623
Ldo, Adj, 1.24V To 5.5V, 1.5A, S-Pak-5; Output Type Microchip 44AC2623
LDO, ADJ, 1.24V TO 5.5V, 1.5A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:1.5A;RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 5.5V, 1.5A, S-PAK-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:5.5V; Output Current:1.5A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 44AC2623
Product Name Ldo, Adj, 1.24V To 5.5V, 1.5A, S-Pak-5; Output Type Microchip
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details