Microchip Technology, Inc. Low Voltage, 1.5A uCap LDO MIC37151

Description
The MIC37150/51/52/53 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV over temperature), and low ground current. The MIC37150/51/52/53 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of supplying output voltages from 1.24V to 5.5V. Features of the MIC37150/51/52/53 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Logic-enable and error flag pins are available. Junction temperature range of the MIC37150/51/52/53 is -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages MIC37150 - 3-pin fixed voltages MIC37151 - 5-pin S-Pak or 8-pin ePad SOIC Fixed voltages with flag MIC37152 - 5-pin adjustable voltage MIC37153 - 8-pin adjustable voltage with flag Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Reverse-leakage protection Low profile 3 or 5-pin S-Pak packages or 8-pin ePad SOIC
Datasheet
Description
The MIC37150/51/52/53 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV over temperature), and low ground current. The MIC37150/51/52/53 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of supplying output voltages from 1.24V to 5.5V. Features of the MIC37150/51/52/53 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Logic-enable and error flag pins are available. Junction temperature range of the MIC37150/51/52/53 is -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages MIC37150 - 3-pin fixed voltages MIC37151 - 5-pin S-Pak or 8-pin ePad SOIC Fixed voltages with flag MIC37152 - 5-pin adjustable voltage MIC37153 - 8-pin adjustable voltage with flag Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Reverse-leakage protection Low profile 3 or 5-pin S-Pak packages or 8-pin ePad SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage, 1.5A uCap LDO - MIC37151 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Voltage, 1.5A uCap LDO
MIC37151
Low Voltage, 1.5A uCap LDO MIC37151
The MIC37150/51/52/53 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV over temperature), and low ground current. The MIC37150/51/52/53 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of supplying output voltages from 1.24V to 5.5V. Features of the MIC37150/51/52/53 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Logic-enable and error flag pins are available. Junction temperature range of the MIC37150/51/52/53 is -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages MIC37150 - 3-pin fixed voltages MIC37151 - 5-pin S-Pak or 8-pin ePad SOIC Fixed voltages with flag MIC37152 - 5-pin adjustable voltage MIC37153 - 8-pin adjustable voltage with flag Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Reverse-leakage protection Low profile 3 or 5-pin S-Pak packages or 8-pin ePad SOIC

The MIC37150/51/52/53 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV over temperature), and low ground current.

The MIC37150/51/52/53 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of supplying output voltages from 1.24V to 5.5V.

Features of the MIC37150/51/52/53 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Logic-enable and error flag pins are available.

Junction temperature range of the MIC37150/51/52/53 is -40°C to +125°C.

For applications requiring input voltage greater than 6.0V, see MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs.

Additional Features

    • 1.5A minimum guaranteed output current
    • 500mV maximum dropout voltage over temperature
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • Stable with ceramic or tantalum capacitor
    • Wide input voltage range: VIN: 2.25V to 6.0V
    • ±1.0% initial output tolerance
    • Fixed and adjustable output voltages
      • MIC37150 - 3-pin fixed voltages
      • MIC37151 - 5-pin S-Pak or 8-pin ePad SOIC
    • Fixed voltages with flag
      • MIC37152 - 5-pin adjustable voltage
      • MIC37153 - 8-pin adjustable voltage with flag
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • Reverse-leakage protection
    • Low profile 3 or 5-pin S-Pak packages or 8-pin ePad SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC37151
Product Name Low Voltage, 1.5A uCap LDO
Package Type Other; ['SPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700 - 868267-DCPA10505P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
 - CYPD5236-96BZXI - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details
Gates and Inverters - 74HC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details