Microchip Technology, Inc. 1.5A LDO with Reverse Battery and Current Protection MIC37139

Description
The MIC37139 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV overtemperature), and low ground current. The MIC37139 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed output voltages, including 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. Features of the MIC37139 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Junction temperature range of the MIC37139 is -40°C to +125°C. Additional Features 1.5 A minimum guaranteed output current 500mV maximum dropout voltage over-temperature Ideal fir 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN 2.25V to 6.0V ±1.0% initial output tolerance Fixed 1.8V output voltage Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low profile SOT-223 package
Datasheet
Description
The MIC37139 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV overtemperature), and low ground current. The MIC37139 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed output voltages, including 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. Features of the MIC37139 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Junction temperature range of the MIC37139 is -40°C to +125°C. Additional Features 1.5 A minimum guaranteed output current 500mV maximum dropout voltage over-temperature Ideal fir 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN 2.25V to 6.0V ±1.0% initial output tolerance Fixed 1.8V output voltage Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low profile SOT-223 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A LDO with Reverse Battery and Current Protection - MIC37139 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A LDO with Reverse Battery and Current Protection
MIC37139
1.5A LDO with Reverse Battery and Current Protection MIC37139
The MIC37139 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV overtemperature), and low ground current. The MIC37139 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed output voltages, including 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. Features of the MIC37139 LDO include thermal and current limit protection, and reverse current and reverse battery protection. Junction temperature range of the MIC37139 is -40°C to +125°C. Additional Features 1.5 A minimum guaranteed output current 500mV maximum dropout voltage over-temperature Ideal fir 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN 2.25V to 6.0V ±1.0% initial output tolerance Fixed 1.8V output voltage Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low profile SOT-223 package

The MIC37139 is a 1.5A low dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum of external components. It offers high precision, ultra-low dropout (500mV overtemperature), and low ground current.

The MIC37139 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). It is available in fixed output voltages, including 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V.

Features of the MIC37139 LDO include thermal and current limit protection, and reverse current and reverse battery protection.

Junction temperature range of the MIC37139 is -40°C to +125°C.

Additional Features

    • 1.5 A minimum guaranteed output current
    • 500mV maximum dropout voltage over-temperature
    • Ideal fir 3.0V to 2.5V conversion
    • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • Stable with ceramic or tantalum capacitor
    • Wide input voltage range: VIN 2.25V to 6.0V
    • ±1.0% initial output tolerance
    • Fixed 1.8V output voltage
    • Excellent line and load regulation specifications
    • Thermal shutdown and current limit protection
    • Reverse leakage protection
    • Low profile SOT-223 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC37139
Product Name 1.5A LDO with Reverse Battery and Current Protection
Output Voltage 1.8 to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1844A-SP Current Mode PWM Controller - 5962-8670407VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details