Microchip Technology, Inc. Ldo, Adj, 1.24V To 6V, 1A, Soic-8; Output Type Microchip MIC37102YM

Description
LDO, ADJ, 1.24V TO 6V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:6V; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 6V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:6V; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 6V, 1A, Soic-8; Output Type Microchip - 77Y7673 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 6V, 1A, Soic-8; Output Type Microchip
77Y7673
Ldo, Adj, 1.24V To 6V, 1A, Soic-8; Output Type Microchip 77Y7673
LDO, ADJ, 1.24V TO 6V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:6V; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 6V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:6V; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 77Y7673
Product Name Ldo, Adj, 1.24V To 6V, 1A, Soic-8; Output Type Microchip
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details