Microchip Technology, Inc. Ldo, Fixed, 3.3V, 1A, Sot-223-3; Output Type Microchip MIC37100-3.3WS

Description
LDO, FIXED, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, Sot-223-3; Output Type Microchip - 10AC8153 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, Sot-223-3; Output Type Microchip
10AC8153
Ldo, Fixed, 3.3V, 1A, Sot-223-3; Output Type Microchip 10AC8153
LDO, FIXED, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:280mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8153
Product Name Ldo, Fixed, 3.3V, 1A, Sot-223-3; Output Type Microchip
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details