Microchip Technology, Inc. Ldo Volt Reg, 1A, 2.5V, Sot-223-3; Output Type Microchip MIC37100-2.5WS-TR

Description
LDO VOLT REG, 1A, 2.5V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 1A, 2.5V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 1A, 2.5V, Sot-223-3; Output Type Microchip - 03AJ2100 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 1A, 2.5V, Sot-223-3; Output Type Microchip
03AJ2100
Ldo Volt Reg, 1A, 2.5V, Sot-223-3; Output Type Microchip 03AJ2100
LDO VOLT REG, 1A, 2.5V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes

LDO VOLT REG, 1A, 2.5V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2100
Product Name Ldo Volt Reg, 1A, 2.5V, Sot-223-3; Output Type Microchip
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details