Microchip Technology, Inc. Ldo, 1.5V, 1A, 0.28Vdo, 1%, 3Sot223; Output Type Microchip MIC37100-1.5WS

Description
LDO, 1.5V, 1A, 0.28VDO, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 1.5V, 1A, 0.28VDO, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.5V, 1A, 0.28Vdo, 1%, 3Sot223; Output Type Microchip - 99AC4145 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.5V, 1A, 0.28Vdo, 1%, 3Sot223; Output Type Microchip
99AC4145
Ldo, 1.5V, 1A, 0.28Vdo, 1%, 3Sot223; Output Type Microchip 99AC4145
LDO, 1.5V, 1A, 0.28VDO, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, 1.5V, 1A, 0.28VDO, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC4145
Product Name Ldo, 1.5V, 1A, 0.28Vdo, 1%, 3Sot223; Output Type Microchip
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details