Microchip Technology, Inc. Ldo, Adj, 1.24-5.4V, 3A, To-252-5; Output Type Microchip MIC35302WD-TR

Description
LDO, ADJ, 1.24-5.4V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.4V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24-5.4V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.4V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24-5.4V, 3A, To-252-5; Output Type Microchip - 41AH8544 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24-5.4V, 3A, To-252-5; Output Type Microchip
41AH8544
Ldo, Adj, 1.24-5.4V, 3A, To-252-5; Output Type Microchip 41AH8544
LDO, ADJ, 1.24-5.4V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.4V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes

LDO, ADJ, 1.24-5.4V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:6V; Output Voltage Min:1.24V; Output Voltage Max:5.4V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC35302WD-TR
LDO Voltage Regulators MIC35302WD-TR
LDO Voltage Regulators 3A, Adjustable VOUT uCap LDO

LDO Voltage Regulators 3A, Adjustable VOUT uCap LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 41AH8544 MIC35302WD-TR
Product Name Ldo, Adj, 1.24-5.4V, 3A, To-252-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details