Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip MIC33M656-SAYMP-TR

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip - 40AH5906 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
40AH5906
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip 40AH5906
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 40AH5906
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details