I2C CONFIGURABLE INTEGRATED POWE
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
I2C CONFIGURABLE INTEGRATED POWE
Switching Voltage Regulators 53 B1QFN 6x10x3.5mm T/R
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC33M656-HAYMP-TR | MIC33M656-HAYMP-TR | MIC33M656-HAYMP-TR | MIC33M656-HAYMP-TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 6 amps | 6 amps | 6 amps | |
| fsw | 1600 to 2200 kHz | 1600 to 2200 kHz | 1600 to 2200 kHz | |
| Output Voltage Type | Fixed; Programmable | |||
| Package Type | Other; 53-PowerBFQFN Module |