Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip MIC33M650YMP-TR

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip - 40AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
40AH5908
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip 40AH5908
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 40AH5908
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply XLP 25 W Power Supply - 1606-XLP25A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 5.5 volts
View Details
2 suppliers