Win Source Part Number: 1078787-MIC33M650YMP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 53-PowerBFQFN Module
Supplier Device Package: 53-B1QFN (6x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC33M650YMP-TRMIC33
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-MIC33M650YMP-TR,
Base Product Number: MIC33M650
IC REG BUCK PRG 0.6V 6A 53B1QFN
Switching Voltage Regulators 53 B1QFN 6x10x3.5mm T/R
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
PIN STRAPPABLE INTEGRATED POWER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078787-MIC33M650YMP-TR | MIC33M650YMP-TR | MIC33M650YMP-TR | MIC33M650YMP-TR | MIC33M650YMP-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Programmable | Fixed; Programmable | |||
| Package Type | Other; Tape & Reel | Other; 53-PowerBFQFN Module | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz |