Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip MIC33M356-HAYMP-TR

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN-EP; No. of Pins:24Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN-EP; No. of Pins:24Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip - 75AH8334 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
75AH8334
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip 75AH8334
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN-EP; No. of Pins:24Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN-EP; No. of Pins:24Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 75AH8334
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DINRail mount DC-DC converters - DPX15-48WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details