Buck Switching Regulator IC Positive Selectable 0.6V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V 1 Output 3A 24-VFQFN Exposed Pad
HP POWER MOD 5.5V 3A
HP POWER MOD 5.5V 3A
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC33M350YMP-TRVAO | MIC33M350YMP-TRVAO | MIC33M350YMP-TRVAO |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Selectable | ||
| Package Type | Other; 24-VFQFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 to ? volts | 0.6000 volts |