Microchip Technology, Inc. Power Supplies Board Mount DCDC Converters - MIC33153YHJ-TR MIC33153YHJ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 845378-MIC33153YHJ-T R Series: HyperLight Load® Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MIC33153 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC33153YHJTR, MIC33153YHJ TR, 576-3904-1, 576-3904-2, 576-3904-6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845378-MIC33153YHJ-T R Series: HyperLight Load® Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MIC33153 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC33153YHJTR, MIC33153YHJ TR, 576-3904-1, 576-3904-2, 576-3904-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MIC33153YHJ-TR - 845378-MIC33153YHJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MIC33153YHJ-TR
845378-MIC33153YHJ-TR
Power Supplies Board Mount DCDC Converters - MIC33153YHJ-TR 845378-MIC33153YHJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 845378-MIC33153YHJ-T R Series: HyperLight Load® Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MIC33153 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC33153YHJTR, MIC33153YHJ TR, 576-3904-1, 576-3904-2, 576-3904-6

Manufacturer: Microchip Technology
Win Source Part Number: 845378-MIC33153YHJ-TR
Series: HyperLight Load®
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: MIC33153
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC33153YHJTR, MIC33153YHJ TR, 576-3904-1, 576-3904-2, 576-3904-6

Buy Now Datasheet
DC DC Converters - 576-3904-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
576-3904-2-ND
DC DC Converters 576-3904-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.62V ~ 3.6V 1.2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.62V ~ 3.6V 1.2A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 576-3904-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
576-3904-1-ND
DC DC Converters 576-3904-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.62V ~ 3.6V 1.2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.62V ~ 3.6V 1.2A 2.7V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 576-3904-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
576-3904-6-ND
DC DC Converters 576-3904-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.62V ~ 3.6V 1.2A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.62V ~ 3.6V 1.2A 2.7V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 4Mhz, Mlf-14; Dc / Dc Converter Type Microchip - 52AC4924 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 4Mhz, Mlf-14; Dc / Dc Converter Type Microchip
52AC4924
Dc/dc Conv, Sync Buck, 4Mhz, Mlf-14; Dc / Dc Converter Type Microchip 52AC4924
DC/DC CONV, SYNC BUCK, 4MHZ, MLF-14; DC / DC Converter Type:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:14Pins; Output Current:1.2A; Output Voltage Min:2.7V; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 4MHZ, MLF-14; DC / DC Converter Type:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:14Pins; Output Current:1.2A; Output Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MIC33153YHJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MIC33153YHJ-TR
Power Supplies - Board Mount - DC DC Converters MIC33153YHJ-TR
IC REG BUCK ADJ 1.2A 14MLF

IC REG BUCK ADJ 1.2A 14MLF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 845378-MIC33153YHJ-TR 576-3904-2-ND 52AC4924 MIC33153YHJ-TR
Product Name Power Supplies Board Mount DCDC Converters - MIC33153YHJ-TR DC DC Converters Dc/dc Conv, Sync Buck, 4Mhz, Mlf-14; Dc / Dc Converter Type Microchip Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6844-ea-pu-10360-480-6u-60000w-32063 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details