Microchip Technology, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33153YHJ-EV MIC33153YHJ-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788586-MIC33153YHJ-E V Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: MIC33153 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788586-MIC33153YHJ-E V Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: MIC33153 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33153YHJ-EV - 788586-MIC33153YHJ-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33153YHJ-EV
788586-MIC33153YHJ-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33153YHJ-EV 788586-MIC33153YHJ-EV
Manufacturer: Microchip Technology Win Source Part Number: 788586-MIC33153YHJ-E V Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: MIC33153 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788586-MIC33153YHJ-EV
Series: HyperLight Load
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 1.2A
Utilized IC / Part: MIC33153
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC33153YHJ-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC33153YHJ-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC33153YHJ-EV
EVAL BOARD 4MHZ PWM 1.2A BUCK

EVAL BOARD 4MHZ PWM 1.2A BUCK

Supplier's Site
Power Management IC Development Tools - MIC33153YHJ-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC33153YHJ-EV
Power Management IC Development Tools MIC33153YHJ-EV
Power Management IC Development Tools Eval - PWM 1.2A Buck Switcher

Power Management IC Development Tools Eval - PWM 1.2A Buck Switcher

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 788586-MIC33153YHJ-EV MIC33153YHJ-EV MIC33153YHJ-EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33153YHJ-EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1914216 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TRS,99-01-1618,50 OHM - TB-619+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 448-CURSENSORPROGRAMMERTOBO1-ND - DigiKey
Specs
Signal Type Analog
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details