Microchip Technology, Inc. 4MHz PWM 1.2A Internal Inductor Buck Switcher Power Module w/Soft-Start MIC33153

Description
The MIC33153 is a high-efficiency 4MHz 1.2A synchronous buck regulator with an internal inductor, HyperLight Load® mode, Power Good (PG) output indicator, and programmable soft start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC33153 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC33153 is designed so that only two external capacitors as small as 2.2 µF are needed for stability. This gives the MIC33153 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33153 achieves efficiency in HyperLight Load® mode as high as 85% at 1mA, with a very low quiescent current of 22µA. At higher loads, the MIC33153 provides a constant switching frequency up to 4MHz. The MIC33153 is available in 14-pin 3.0mm x 3.5mm package with an operating junction temperature range from -40°C to +125°C. Additional Features Internal inductor Simplifies design to two external capacitors Input voltage: 2.7V to 5.5V Output voltage: fixed or adjustable (0.62V to 3.6V) Up to 1.2A output current Up to 93% peak efficiency 85% typical efficiency at 1mA Power Good (PG) output Programmable soft start 22µA typical quiescent current 4MHz PWM operation in continuous mode Ultra-fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 7mV output voltage ripple in full PWM mode 0.01µA shutdown current Thermal shutdown
Datasheet
Description
The MIC33153 is a high-efficiency 4MHz 1.2A synchronous buck regulator with an internal inductor, HyperLight Load® mode, Power Good (PG) output indicator, and programmable soft start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC33153 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC33153 is designed so that only two external capacitors as small as 2.2 µF are needed for stability. This gives the MIC33153 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33153 achieves efficiency in HyperLight Load® mode as high as 85% at 1mA, with a very low quiescent current of 22µA. At higher loads, the MIC33153 provides a constant switching frequency up to 4MHz. The MIC33153 is available in 14-pin 3.0mm x 3.5mm package with an operating junction temperature range from -40°C to +125°C. Additional Features Internal inductor Simplifies design to two external capacitors Input voltage: 2.7V to 5.5V Output voltage: fixed or adjustable (0.62V to 3.6V) Up to 1.2A output current Up to 93% peak efficiency 85% typical efficiency at 1mA Power Good (PG) output Programmable soft start 22µA typical quiescent current 4MHz PWM operation in continuous mode Ultra-fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 7mV output voltage ripple in full PWM mode 0.01µA shutdown current Thermal shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz PWM 1.2A Internal Inductor Buck Switcher Power Module w/Soft-Start - MIC33153 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz PWM 1.2A Internal Inductor Buck Switcher Power Module w/Soft-Start
MIC33153
4MHz PWM 1.2A Internal Inductor Buck Switcher Power Module w/Soft-Start MIC33153
The MIC33153 is a high-efficiency 4MHz 1.2A synchronous buck regulator with an internal inductor, HyperLight Load® mode, Power Good (PG) output indicator, and programmable soft start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC33153 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC33153 is designed so that only two external capacitors as small as 2.2 µF are needed for stability. This gives the MIC33153 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33153 achieves efficiency in HyperLight Load® mode as high as 85% at 1mA, with a very low quiescent current of 22µA. At higher loads, the MIC33153 provides a constant switching frequency up to 4MHz. The MIC33153 is available in 14-pin 3.0mm x 3.5mm package with an operating junction temperature range from -40°C to +125°C. Additional Features Internal inductor Simplifies design to two external capacitors Input voltage: 2.7V to 5.5V Output voltage: fixed or adjustable (0.62V to 3.6V) Up to 1.2A output current Up to 93% peak efficiency 85% typical efficiency at 1mA Power Good (PG) output Programmable soft start 22µA typical quiescent current 4MHz PWM operation in continuous mode Ultra-fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 7mV output voltage ripple in full PWM mode 0.01µA shutdown current Thermal shutdown

The MIC33153 is a high-efficiency 4MHz 1.2A synchronous buck regulator with an internal inductor, HyperLight Load® mode, Power Good (PG) output indicator, and programmable soft start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC33153 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC33153 is designed so that only two external capacitors as small as 2.2 µF are needed for stability. This gives the MIC33153 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33153 achieves efficiency in HyperLight Load® mode as high as 85% at 1mA, with a very low quiescent current of 22µA. At higher loads, the MIC33153 provides a constant switching frequency up to 4MHz. The MIC33153 is available in 14-pin 3.0mm x 3.5mm package with an operating junction temperature range from -40°C to +125°C.

Additional Features

    • Internal inductor
      • Simplifies design to two external capacitors
    • Input voltage: 2.7V to 5.5V
    • Output voltage: fixed or adjustable (0.62V to 3.6V)
    • Up to 1.2A output current
    • Up to 93% peak efficiency
    • 85% typical efficiency at 1mA
    • Power Good (PG) output
    • Programmable soft start
    • 22µA typical quiescent current
    • 4MHz PWM operation in continuous mode
    • Ultra-fast transient response
    • Low ripple output voltage
      • 35mVpp ripple in HyperLight Load® mode
      • 7mV output voltage ripple in full PWM mode
    • 0.01µA shutdown current
    • Thermal shutdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC33153
Product Name 4MHz PWM 1.2A Internal Inductor Buck Switcher Power Module w/Soft-Start
Package Type Other; ['TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
IC PWR SPLY MONITR/OVRVLT 14SSOP - 376-TLF4277ELXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
Output Voltage 12 volts
Input Voltage 5 volts
View Details
Gates and Inverters - 74HCT14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details