Microchip Technology, Inc. 4MHZ 1.2A DC-DC Converter IC MIC33153-SYHJ-TR

Description
4MHZ PWM 1.2A INTERNAL INDUCTOR Product overview: MIC33153-SYHJ-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4MHZ, 1.2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC33153-SYHJ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4MHZ PWM 1.2A INTERNAL INDUCTOR Product overview: MIC33153-SYHJ-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4MHZ, 1.2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC33153-SYHJ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHZ 1.2A DC-DC Converter IC - 132-MIC33153-SYHJ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHZ 1.2A DC-DC Converter IC
132-MIC33153-SYHJ-TR
4MHZ 1.2A DC-DC Converter IC 132-MIC33153-SYHJ-TR
4MHZ PWM 1.2A INTERNAL INDUCTOR Product overview: MIC33153-SYHJ-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4MHZ, 1.2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC33153-SYHJ-TR can be used for catalog matching and distributor lookup.

4MHZ PWM 1.2A INTERNAL INDUCTOR Product overview: MIC33153-SYHJ-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4MHZ, 1.2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MIC33153-SYHJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Microchip Technology Category: Power Supplies - Board Mount DC DC Converters Series: HyperLight Load® Package: Tape & Reel (TR) Cut Tape (CT) Type: Non-Isolated PoL Module Product Status: Active Base Product Number: MIC33153 Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-PowerTFDFN

Manufacturer: Microchip Technology
Category: Power Supplies - Board Mount DC DC Converters
Series: HyperLight Load®
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Non-Isolated PoL Module
Product Status: Active
Base Product Number: MIC33153
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 14-PowerTFDFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MIC33153-SYHJ-TR
Product Name 4MHZ 1.2A DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Cut Tape (CT)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data