Win Source Part Number: 1132093-MIC33153-4YH
Category: Power Supplies - Board Mount>DC DC Converters
Series: HyperLight Load®
Type: Non-Isolated PoL Module
Features: Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 5,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.2V
Efficiency: 93%
Package / Case: 14-PowerTFDFN
Supplier Device Package: 14-TDFN (3x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Dimension: 0.12" L x 0.14" W x 0.04" H (3.0mm x 3.5mm x 1.1mm)
Alternative Parts (Cross-Reference): MIC33153-4YHJ TR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC33153-4YHJ-C
Base Product Number: MIC33153
Switching Voltage Regulators 4MHz PWM 1.2A Internal Inductor Buck Switcher with Soft-Start, Power Good & Hype
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1132093-MIC33153-4YHJ-TR | MIC33153-4YHJ-TR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Switching Voltage Regulators |
| Package Type | Other; Tape & Reel |