Microchip Technology, Inc. High Efficiency 600mA Inductor-less Buck Regulator Power Module MIC33050

Description
The MIC33050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator with internal inductor featuring HyperLight Load®, a patent-pending switching scheme that offers best-in-class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC33050 also has a very low typical quiescent current draw of 20µA and can achieve over 83% efficiency even at 1mA. In contrast to traditional light load schemes, the HyperLight Load® architecture does need not trade off control speed to obtain low standby currents and in doing so, the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads, the MIC33050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93% The MIC33050 is available in fixed output voltage options from 0.72V to 3.3V thereby eliminating external feedback components. The MIC33050 is available in an 12-pin 3mm x 3mm with a operating junction range of -40°C to +125°C. Additional Features Input voltage range: 2.7V to 5.5V Fixed output voltage options from 0.72V to 3.3V Output current guaranteed up to 600mA Ultra fast transient response 20µA typical quiescent current 4MHz in PWM in constant current mode HyperLight Load® mode No external inductor required Low voltage output ripple 25mVpp in HyperLight Load®mode 3mV output voltage ripple in full PWM mode >93% efficiency >83% at 1mA Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC33050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator with internal inductor featuring HyperLight Load®, a patent-pending switching scheme that offers best-in-class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC33050 also has a very low typical quiescent current draw of 20µA and can achieve over 83% efficiency even at 1mA. In contrast to traditional light load schemes, the HyperLight Load® architecture does need not trade off control speed to obtain low standby currents and in doing so, the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads, the MIC33050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93% The MIC33050 is available in fixed output voltage options from 0.72V to 3.3V thereby eliminating external feedback components. The MIC33050 is available in an 12-pin 3mm x 3mm with a operating junction range of -40°C to +125°C. Additional Features Input voltage range: 2.7V to 5.5V Fixed output voltage options from 0.72V to 3.3V Output current guaranteed up to 600mA Ultra fast transient response 20µA typical quiescent current 4MHz in PWM in constant current mode HyperLight Load® mode No external inductor required Low voltage output ripple 25mVpp in HyperLight Load®mode 3mV output voltage ripple in full PWM mode >93% efficiency >83% at 1mA Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 600mA Inductor-less Buck Regulator Power Module - MIC33050 - Microchip Technology, Inc.
Chandler, AZ, United States
High Efficiency 600mA Inductor-less Buck Regulator Power Module
MIC33050
High Efficiency 600mA Inductor-less Buck Regulator Power Module MIC33050
The MIC33050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator with internal inductor featuring HyperLight Load®, a patent-pending switching scheme that offers best-in-class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC33050 also has a very low typical quiescent current draw of 20µA and can achieve over 83% efficiency even at 1mA. In contrast to traditional light load schemes, the HyperLight Load® architecture does need not trade off control speed to obtain low standby currents and in doing so, the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads, the MIC33050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93% The MIC33050 is available in fixed output voltage options from 0.72V to 3.3V thereby eliminating external feedback components. The MIC33050 is available in an 12-pin 3mm x 3mm with a operating junction range of -40°C to +125°C. Additional Features Input voltage range: 2.7V to 5.5V Fixed output voltage options from 0.72V to 3.3V Output current guaranteed up to 600mA Ultra fast transient response 20µA typical quiescent current 4MHz in PWM in constant current mode HyperLight Load® mode No external inductor required Low voltage output ripple 25mVpp in HyperLight Load®mode 3mV output voltage ripple in full PWM mode >93% efficiency >83% at 1mA Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC33050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator with internal inductor featuring HyperLight Load®, a patent-pending switching scheme that offers best-in-class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC33050 also has a very low typical quiescent current draw of 20µA and can achieve over 83% efficiency even at 1mA. In contrast to traditional light load schemes, the HyperLight Load® architecture does need not trade off control speed to obtain low standby currents and in doing so, the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads, the MIC33050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93% The MIC33050 is available in fixed output voltage options from 0.72V to 3.3V thereby eliminating external feedback components. The MIC33050 is available in an 12-pin 3mm x 3mm with a operating junction range of -40°C to +125°C.

Additional Features

    • Input voltage range: 2.7V to 5.5V
    • Fixed output voltage options from 0.72V to 3.3V
    • Output current guaranteed up to 600mA
    • Ultra fast transient response
    • 20µA typical quiescent current
    • 4MHz in PWM in constant current mode
    • HyperLight Load® mode
    • No external inductor required
    • Low voltage output ripple
      • 25mVpp in HyperLight Load®mode
      • 3mV output voltage ripple in full PWM mode
    • >93% efficiency
    • >83% at 1mA
    • Fully integrated MOSFET switches
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC33050
Product Name High Efficiency 600mA Inductor-less Buck Regulator Power Module
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333339P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1.5 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
View Details