Microchip Technology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MIC33050-SYHL-EV

Description
MIC33050 HyperLight Load® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MIC33050 HyperLight Load® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 576-4556-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
576-4556-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 576-4556-ND
MIC33050 HyperLight Load® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MIC33050 HyperLight Load® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-SYHL-EV - 788585-MIC33050-SYHL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-SYHL-EV
788585-MIC33050-SYHL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-SYHL-EV 788585-MIC33050-SYHL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788585-MIC33050-SYHL -EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC33050 Family Name: MIC33050 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788585-MIC33050-SYHL-EV
Series: HyperLight Load
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: MIC33050
Family Name: MIC33050
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC33050-SYHL-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC33050-SYHL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC33050-SYHL-EV
EVAL BOARD HIGH EFF BUCK REG

EVAL BOARD HIGH EFF BUCK REG

Supplier's Site
Power Management IC Development Tools - MIC33050-SYHL-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC33050-SYHL-EV
Power Management IC Development Tools MIC33050-SYHL-EV
Power Management IC Development Tools Eval -600mA Inductor less Buck Reg

Power Management IC Development Tools Eval -600mA Inductor less Buck Reg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 576-4556-ND 788585-MIC33050-SYHL-EV MIC33050-SYHL-EV MIC33050-SYHL-EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-SYHL-EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2362578 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
EVAL BOARD FOR ABF-3R3G+ - TB-ABF-3R3G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - 1EDI3051 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details