Microchip Technology, Inc. Dc/dc Conv, Pol, Sync Buck, 4Mhz, Mlf-12; Dc / Dc Converter Type Microchip MIC33050-AYHL-TR

Description
DC/DC CONV, POL, SYNC BUCK, 4MHZ, MLF-12; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:12Pins; Output Current:600mA; Output VoltageRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, SYNC BUCK, 4MHZ, MLF-12; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:12Pins; Output Current:600mA; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Sync Buck, 4Mhz, Mlf-12; Dc / Dc Converter Type Microchip - 52AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 4Mhz, Mlf-12; Dc / Dc Converter Type Microchip
52AC4923
Dc/dc Conv, Pol, Sync Buck, 4Mhz, Mlf-12; Dc / Dc Converter Type Microchip 52AC4923
DC/DC CONV, POL, SYNC BUCK, 4MHZ, MLF-12; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:12Pins; Output Current:600mA; Output VoltageRoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 4MHZ, MLF-12; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:12Pins; Output Current:600mA; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AC4923
Product Name Dc/dc Conv, Pol, Sync Buck, 4Mhz, Mlf-12; Dc / Dc Converter Type Microchip
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details