Manufacturer: Microchip Technology
Win Source Part Number: 927065-MIC33050-AYHL
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Package: 12-VFDFN Exposed Pad, 12-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC33050
Categories: Integrated Circuits (ICs)
Case / Package: 12-MLF™ (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC33050AYHLT5, MIC33050-AYHL T5, 576-4048-1, 576-4048-2, 576-4048-6
IC REG BUCK ADJ 600MA 12MLF
IC REG BUCK ADJ 600MA 12MLF
IC REG BUCK ADJ 600MA 12MLF
Switching Voltage Regulators High Efficiency 600mA Inductor-less Buck Regulator featuring HyperLight Load,
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927065-MIC33050-AYHL-T5 | MIC33050-AYHL-T5 | MIC33050-AYHL-T5 | MIC33050-AYHL-T5 | MIC33050-AYHL-T5 | MIC33050-AYHL-T5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC33050-AYHL-T5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-MLF™ (3x3) | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Output Voltage | 0.4000 volts | 0.4000 volts | 0.4000 to 4.9 volts | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |