The MIC33050 is a synchronous buck DC/DC converter designed for high efficiency and compact applications. It operates within an input voltage range of 2.7V to 5.5V and can deliver an output current of up to 600mA. The device features a fixed or adjustable output voltage option and utilizes a 4MHz switching frequency to achieve peak efficiencies greater than 93%. This converter is notable for its ultra-fast transient response and low output voltage ripple, making it suitable for applications such as cellular phones, digital cameras, and USB-powered devices. The typical quiescent current is low at 20µA, and it includes a micropower shutdown mode to further conserve energy. The MIC33050 is housed in a 12-pin 3mm x 3mm MLF package and operates over a wide temperature range of -40°C to +125°C. Engineers looking for a compact, efficient power solution for low to moderate load applications may find this product suitable for their needs.
DC/DC CONV, SYNC BUCK, 4MHZ, MLF-12; Topology:Synchronous
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 41AH8543 |
| Product Name | Dc/dc Conv, Sync Buck, 4Mhz, Mlf-12; Topology Microchip |
| Frequency | 4MHz |