Microchip Technology, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-4YHL-EV MIC33050-4YHL-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788584-MIC33050-4YHL -EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC33050 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788584-MIC33050-4YHL -EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC33050 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-4YHL-EV - 788584-MIC33050-4YHL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-4YHL-EV
788584-MIC33050-4YHL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-4YHL-EV 788584-MIC33050-4YHL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788584-MIC33050-4YHL -EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC33050 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788584-MIC33050-4YHL-EV
Series: HyperLight Load
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: MIC33050
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC33050-4YHL-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC33050-4YHL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC33050-4YHL-EV
EVAL BOARD HIGH EFF BUCK REG

EVAL BOARD HIGH EFF BUCK REG

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC33050-4YHL-EV
Power Management IC Development Tools MIC33050-4YHL-EV
Power Management IC Development Tools Eval -600mA Inductor less Buck Reg

Power Management IC Development Tools Eval -600mA Inductor less Buck Reg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 788584-MIC33050-4YHL-EV MIC33050-4YHL-EV MIC33050-4YHL-EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC33050-4YHL-EV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576789 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA2-43LN+,MC1631,50 OHM - TB-805+ - Mini-Circuits
Specs
Category Developement Board
View Details