Microchip Technology, Inc. 8MHz 400mA Internal Inductor Buck Regulator Power Module w/Hyper Light Load™ MIC33030

Description
The MIC33030 is a high-efficiency, 8MHz, 400mA synchronous buck regulator with an internal inductor and HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response that is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is the very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2.0mm x 2.5mm package saves precious board space with an integrated inductor and requires only two external capacitors. The MIC33030 is designed for use with miniscule output capacitors as small as 2.2µF. This gives the MIC33030 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33030 achieves efficiency in HyperLight Load® mode as high as 75% at 1mA, with a very-low quiescent current of 21µA. At higher loads, the MIC33030 provides a constant switching frequency up to 8MHz. The MIC33030 is available in a 10-pin 2.5mm x 2.0mm package with an operating junction temperature range of -40°C to +125°C. Additional Features Internal inductor Simplifies design to two external capacitors Input voltage: 2.7V to 5.5V Output voltage accuracy of ±2.5% over temperature 400mA output current Efficiency up to 75% at 1mA 21µA typical quiescent current Up to 8MHz PWM operation in continuous mode Ultra fast transient response Low-voltage output ripple 30mVpp ripple in HyperLight Load® mode 7mV output voltage ripple in full PWM mode Fully-integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current-limit protection Fixed and adjustable output voltage options available (0.7V to 3.6V) 2.5mm x 2.0mm 10-Lead -40°C to +125°C junction temperature range
Datasheet
Description
The MIC33030 is a high-efficiency, 8MHz, 400mA synchronous buck regulator with an internal inductor and HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response that is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is the very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2.0mm x 2.5mm package saves precious board space with an integrated inductor and requires only two external capacitors. The MIC33030 is designed for use with miniscule output capacitors as small as 2.2µF. This gives the MIC33030 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33030 achieves efficiency in HyperLight Load® mode as high as 75% at 1mA, with a very-low quiescent current of 21µA. At higher loads, the MIC33030 provides a constant switching frequency up to 8MHz. The MIC33030 is available in a 10-pin 2.5mm x 2.0mm package with an operating junction temperature range of -40°C to +125°C. Additional Features Internal inductor Simplifies design to two external capacitors Input voltage: 2.7V to 5.5V Output voltage accuracy of ±2.5% over temperature 400mA output current Efficiency up to 75% at 1mA 21µA typical quiescent current Up to 8MHz PWM operation in continuous mode Ultra fast transient response Low-voltage output ripple 30mVpp ripple in HyperLight Load® mode 7mV output voltage ripple in full PWM mode Fully-integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current-limit protection Fixed and adjustable output voltage options available (0.7V to 3.6V) 2.5mm x 2.0mm 10-Lead -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MHz 400mA Internal Inductor Buck Regulator Power Module w/Hyper Light Load™ - MIC33030 - Microchip Technology, Inc.
Chandler, AZ, United States
8MHz 400mA Internal Inductor Buck Regulator Power Module w/Hyper Light Load™
MIC33030
8MHz 400mA Internal Inductor Buck Regulator Power Module w/Hyper Light Load™ MIC33030
The MIC33030 is a high-efficiency, 8MHz, 400mA synchronous buck regulator with an internal inductor and HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response that is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is the very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2.0mm x 2.5mm package saves precious board space with an integrated inductor and requires only two external capacitors. The MIC33030 is designed for use with miniscule output capacitors as small as 2.2µF. This gives the MIC33030 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33030 achieves efficiency in HyperLight Load® mode as high as 75% at 1mA, with a very-low quiescent current of 21µA. At higher loads, the MIC33030 provides a constant switching frequency up to 8MHz. The MIC33030 is available in a 10-pin 2.5mm x 2.0mm package with an operating junction temperature range of -40°C to +125°C. Additional Features Internal inductor Simplifies design to two external capacitors Input voltage: 2.7V to 5.5V Output voltage accuracy of ±2.5% over temperature 400mA output current Efficiency up to 75% at 1mA 21µA typical quiescent current Up to 8MHz PWM operation in continuous mode Ultra fast transient response Low-voltage output ripple 30mVpp ripple in HyperLight Load® mode 7mV output voltage ripple in full PWM mode Fully-integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current-limit protection Fixed and adjustable output voltage options available (0.7V to 3.6V) 2.5mm x 2.0mm 10-Lead -40°C to +125°C junction temperature range

The MIC33030 is a high-efficiency, 8MHz, 400mA synchronous buck regulator with an internal inductor and HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response that is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is the very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2.0mm x 2.5mm package saves precious board space with an integrated inductor and requires only two external capacitors. The MIC33030 is designed for use with miniscule output capacitors as small as 2.2µF. This gives the MIC33030 the ease of use of an LDO with the efficiency of a HyperLight Load® DC converter. The MIC33030 achieves efficiency in HyperLight Load® mode as high as 75% at 1mA, with a very-low quiescent current of 21µA. At higher loads, the MIC33030 provides a constant switching frequency up to 8MHz. The MIC33030 is available in a 10-pin 2.5mm x 2.0mm package with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Internal inductor
      • Simplifies design to two external capacitors
    • Input voltage: 2.7V to 5.5V
    • Output voltage accuracy of ±2.5% over temperature
    • 400mA output current
    • Efficiency up to 75% at 1mA
    • 21µA typical quiescent current
    • Up to 8MHz PWM operation in continuous mode
    • Ultra fast transient response
    • Low-voltage output ripple
      • 30mVpp ripple in HyperLight Load® mode
      • 7mV output voltage ripple in full PWM mode
    • Fully-integrated MOSFET switches
    • 0.01µA shutdown current
    • Thermal shutdown and current-limit protection
    • Fixed and adjustable output voltage options available (0.7V to 3.6V)
    • 2.5mm x 2.0mm 10-Lead
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC33030
Product Name 8MHz 400mA Internal Inductor Buck Regulator Power Module w/Hyper Light Load™
Package Type Other; ['TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
View Details
Voltage Regulators - 2139106 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details